The Variable Height PCB Header Strips, part number 09W3326, feature a 0.100" pitch and are RoHS compliant. These headers are available in both MTSW and HMTSW series, with the MTSW series utilizing black glass-filled polyester for the insulator material, while the HMTSW series uses natural liquid crystal polymer. The terminal material is phosphor bronze, with plating options including gold or tin over nickel. The operating temperature range for the MTSW series is -55 °C to +125 °C when gold plated, and -55 °C to +105 °C with tin plating. The HMTSW series is lead-free solderable, while the MTSW series is not. The headers come in various configurations, including single, double, and triple rows, and offer multiple post height options. They are designed for compatibility with a range of board and cable mates, making them versatile for different applications.
Variable Height PCB Header Strips, 0.100" pitch RoHS Compliant: Yes
CONN HEADER R/A 12POS 2.54MM
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 09W3326 | MTSW-106-12-S-D-235-RA |
| Product Name | Variable Height Pcb Header Strips, 0.100" Pitch Rohs Compliant Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector |