Samtec Inc. Variable Height Pcb Header Strips, 0.100" Pitch Rohs Compliant Samtec MTSW-106-09-T-D-110-RA

Description
Variable Height PCB Header Strips, 0.100" pitch RoHS Compliant: Yes
Description
Variable Height PCB Header Strips, 0.100" pitch RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Variable Height PCB Header Strips, 0.100" pitch, part number 09W2820, are designed for versatile applications in electronic assemblies. These headers are compliant with RoHS standards and feature a pitch of 0.100 inches (2.54 mm). The insulator material for the MTSW series is black glass-filled polyester, while the HMTSW series uses natural liquid crystal polymer. The terminals are made from phosphor bronze and are available with gold or tin plating over nickel. The operating temperature range is -55 °C to +125 °C for gold plating and -55 °C to +105 °C for tin plating. The headers are available in various lead styles and post heights, allowing for customization based on specific project requirements. The MTSW series is not lead-free solderable, while the HMTSW series is. These headers are non-standard and non-returnable, making them suitable for specialized applications where standard options may not suffice.

Datasheet Summary
Powered by GS/AI

The Variable Height PCB Header Strips, 0.100" pitch, part number 09W2820, are designed for versatile applications in electronic assemblies. These headers are compliant with RoHS standards and feature a pitch of 0.100 inches (2.54 mm). The insulator material for the MTSW series is black glass-filled polyester, while the HMTSW series uses natural liquid crystal polymer. The terminals are made from phosphor bronze and are available with gold or tin plating over nickel. The operating temperature range is -55 °C to +125 °C for gold plating and -55 °C to +105 °C for tin plating. The headers are available in various lead styles and post heights, allowing for customization based on specific project requirements. The MTSW series is not lead-free solderable, while the HMTSW series is. These headers are non-standard and non-returnable, making them suitable for specialized applications where standard options may not suffice.

Suppliers

Company
Product
Description
Supplier Links
Variable Height Pcb Header Strips, 0.100
Chicago, IL, United States
Variable Height Pcb Header Strips, 0.100" Pitch Rohs Compliant Samtec
09W2820
Variable Height Pcb Header Strips, 0.100" Pitch Rohs Compliant Samtec 09W2820
Variable Height PCB Header Strips, 0.100" pitch RoHS Compliant: Yes

Variable Height PCB Header Strips, 0.100" pitch RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 09W2820
Product Name Variable Height Pcb Header Strips, 0.100" Pitch Rohs Compliant Samtec
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 180 Housings - 1381-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
View Details
5 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details