Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTSW-106-09-G-S-450

Description
CONN HEADER VERT 6POS 2.54MM
Description
CONN HEADER VERT 6POS 2.54MM

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
MTSW-106-09-G-S-450
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTSW-106-09-G-S-450
CONN HEADER VERT 6POS 2.54MM

CONN HEADER VERT 6POS 2.54MM

Supplier's Site
Variable Height Pcb Header Strips, 0.100
Chicago, IL, United States
Variable Height Pcb Header Strips, 0.100" Pitch Samtec
09W2683
Variable Height Pcb Header Strips, 0.100" Pitch Samtec 09W2683
Variable Height PCB Header Strips, 0.100" pitch

Variable Height PCB Header Strips, 0.100" pitch

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MTSW-106-09-G-S-450 09W2683
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Variable Height Pcb Header Strips, 0.100" Pitch Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

ix Industrial IO Plug - NDHN3H1 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Rectangular Connectors, Heavy Duty
Gender Male / Plug
Termination IDC
View Details
2 suppliers
Header; 10; 8 A; 125/300 V; 0.150 in.; 1.55 in.; Polyamide 6.6 - 70078486 - Allied Electronics, Inc.
Specs
Voltage Rating 125 to 300 volts
Current Rating 8.0 amps
View Details
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Male connector/plug - 734-336 - WAGO
Specs
Gender Male / Plug
Termination Operating tool
View Details
4 suppliers