Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTSW-106-08-S-S-325

Description
CONN HEADER VERT 6POS 2.54MM
Description
CONN HEADER VERT 6POS 2.54MM
Datasheet
Datasheet Summary
Powered by GS/AI

The Samtec Header, part number 09W2489, features 6 contacts arranged in a single row with a through-hole termination type. It has a pin pitch of 2.54 mm, making it suitable for board-to-board applications. The header is constructed from black glass-filled polyester for the insulator material and phosphor bronze for the terminals, with plating options available in gold or tin. It operates within a temperature range of -55 °C to +125 °C when gold-plated, and -55 °C to +105 °C with tin plating. This product is RoHS compliant and designed for lead-free soldering, although the MTSW series is not lead-free solderable. The header is part of a series that allows for custom post heights, providing flexibility for various applications.

Datasheet Summary
Powered by GS/AI

The Samtec Header, part number 09W2489, features 6 contacts arranged in a single row with a through-hole termination type. It has a pin pitch of 2.54 mm, making it suitable for board-to-board applications. The header is constructed from black glass-filled polyester for the insulator material and phosphor bronze for the terminals, with plating options available in gold or tin. It operates within a temperature range of -55 °C to +125 °C when gold-plated, and -55 °C to +105 °C with tin plating. This product is RoHS compliant and designed for lead-free soldering, although the MTSW series is not lead-free solderable. The header is part of a series that allows for custom post heights, providing flexibility for various applications.

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
MTSW-106-08-S-S-325
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTSW-106-08-S-S-325
CONN HEADER VERT 6POS 2.54MM

CONN HEADER VERT 6POS 2.54MM

Supplier's Site
Header, 6 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec - 09W2489 - Newark, An Avnet Company
Chicago, IL, United States
Header, 6 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec
09W2489
Header, 6 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec 09W2489
HEADER, 6 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes

HEADER, 6 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MTSW-106-08-S-S-325 09W2489
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 6 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGM-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
180A Electronic Connector - 301-1380 - ERSAELECTRONICS PTE. LTD.
Anderson Power Products
View Details
3 suppliers
Connectors Board to Board, PCB Mt Pin Hders & Recept - HGB.1B.308.CLLP - Heilind Electronics, Inc.
Specs
Connector Type Board to Board Connector
View Details
3 suppliers