The Header, part number 09W2460, features 12 contacts arranged in 2 rows with a 2.54 mm pitch. It is designed for through-hole mounting, making it suitable for board-to-board connections. The insulator material is black glass-filled polyester, and the terminal material is phosphor bronze, with plating options available in gold or tin. This product operates within a temperature range of -55 °C to +125 °C when gold-plated, and -55 °C to +105 °C with tin plating. It is RoHS compliant and offers flexibility in post height customization. The header is part of the MTSW series, which is known for its stacking flexibility.
HEADER, 12 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 09W2460 |
| Product Name | Header, 12 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec |
| Connector Type | Board to Board Connector |