Samtec Inc. Header, 6 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec MTSW-106-07-T-S-215

Description
HEADER, 6 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 6 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 6 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec - 09W2229 - Newark, An Avnet Company
Chicago, IL, United States
Header, 6 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec
09W2229
Header, 6 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec 09W2229
HEADER, 6 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes

HEADER, 6 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 09W2229
Product Name Header, 6 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

ARINC Size 8 Socket 75 ohm Connectors - 190932 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Straight
Voltage Rating 350 volts
View Details
M12 To RJ45 Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Coaxial Adapters - NAST - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details