The Header, part number 09W2196, features 6 contacts arranged in a single row with a through-hole termination type. It has a pitch spacing of 2.54 mm, making it suitable for board-to-board applications. The insulator material is black glass-filled polyester, and the terminal material is phosphor bronze, with plating options available in gold or tin. This product operates within a temperature range of -55 °C to +125 °C when gold-plated, and -55 °C to +105 °C with tin plating. It is RoHS compliant and offers flexibility in post height customization. The header is designed for compatibility with various board and cable mates, enhancing its versatility in different applications.
HEADER, 6 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 09W2196 |
| Product Name | Header, 6 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec |
| Connector Type | Board to Board Connector |