Variable Height PCB Header Strips with a 0.100" pitch are designed for flexibility in various applications. The part number 09W2166 features insulator materials made from black glass-filled polyester or natural liquid crystal polymer, depending on the series. The terminals are constructed from phosphor bronze with plating options including gold or tin over nickel. The operating temperature range is from -55 °C to +125 °C for gold plating and -55 °C to +105 °C for tin plating. These header strips are available in multiple lead styles and overall lengths, accommodating various configurations. They are compatible with a range of board and cable mates, enhancing their versatility in different projects. The product is RoHS compliant, ensuring it meets environmental standards. However, it is important to note that these series are non-standard and non-returnable.
CONN HEADER R/A 12POS 2.54MM
Variable Height PCB Header Strips, 0.100" pitch RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | MTSW-106-07-T-D-110-LA | 09W2166 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | Variable Height Pcb Header Strips, 0.100" Pitch Rohs Compliant Samtec |
| Connector Type | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector |