The Variable Height PCB Header Strips, part number 09W2051, feature a 0.100" pitch and are RoHS compliant. These headers are available in both MTSW and HMTSW series, with the MTSW series made from black glass-filled polyester and the HMTSW series from natural liquid crystal polymer. The terminal material is phosphor bronze, with plating options including gold or tin over nickel. The operating temperature range is -55 °C to +125 °C for gold plating and -55 °C to +105 °C for tin plating. The headers are designed for lead-free soldering in the HMTSW series, while the MTSW series is only compatible with lead wave soldering. Various lead styles and post heights are available, allowing for customization based on specific application requirements. The product is non-standard and non-returnable, which should be considered when making a purchasing decision.
CONN HEADER R/A 12POS 2.54MM
Variable Height PCB Header Strips, 0.100" pitch RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | MTSW-106-07-L-D-010-RA | 09W2051 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | Variable Height Pcb Header Strips, 0.100" Pitch Rohs Compliant Samtec |
| Connector Type | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector |