The Header, 2.54 mm, Through Hole, 2 Rows, 12 Contacts from Samtec is designed for board-to-board applications with a pitch spacing of 2.54 mm. It features a total of 12 contacts arranged in two rows, making it suitable for various connectivity needs. The connector is compliant with RoHS standards, ensuring it meets environmental regulations. The insulator material is black glass-filled polyester, while the terminal material is phosphor bronze, with plating options available in gold or tin. The operating temperature range is from -55 °C to +125 °C with gold plating, and -55 °C to +105 °C with tin plating. This product offers flexibility in post height customization, allowing engineers to specify the required dimensions for their projects.
HEADER, 2.54 MM, THROUGH HOLE, 2 ROWS, 12 CONTACTS; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 69X7864 |
| Product Name | Header, 2.54 Mm, Through Hole, 2 Rows, 12 Contacts; Connector Systems Samtec |
| Connector Type | Board to Board Connector |