Samtec Inc. Variable Height Pcb Header Strips, 0.100" Pitch Rohs Compliant Samtec MTSW-105-24-T-S-155-RA

Description
Variable Height PCB Header Strips, 0.100" pitch RoHS Compliant: Yes
Description
Variable Height PCB Header Strips, 0.100" pitch RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Variable Height PCB Header Strips, 0.100" pitch, are designed for versatile applications in electronic assemblies. This product features a pitch of 2.54 mm and is available in various configurations, including single, double, and triple rows. The insulator material varies between black glass-filled polyester for the MTSW series and natural liquid crystal polymer for the HMTSW series. The terminals are made of phosphor bronze with plating options including gold or tin over nickel. The operating temperature range is -55 °C to +125 °C for gold-plated versions and -55 °C to +105 °C for tin-plated versions. The MTSW series is not lead-free solderable, while the HMTSW series is compatible with lead-free soldering processes. The headers are available in multiple post heights and can be specified for various lead styles, including straight and right-angle configurations. Additionally, options for polarization and locking leads are available, enhancing the product's adaptability for different applications.

Datasheet Summary
Powered by GS/AI

The Variable Height PCB Header Strips, 0.100" pitch, are designed for versatile applications in electronic assemblies. This product features a pitch of 2.54 mm and is available in various configurations, including single, double, and triple rows. The insulator material varies between black glass-filled polyester for the MTSW series and natural liquid crystal polymer for the HMTSW series. The terminals are made of phosphor bronze with plating options including gold or tin over nickel. The operating temperature range is -55 °C to +125 °C for gold-plated versions and -55 °C to +105 °C for tin-plated versions. The MTSW series is not lead-free solderable, while the HMTSW series is compatible with lead-free soldering processes. The headers are available in multiple post heights and can be specified for various lead styles, including straight and right-angle configurations. Additionally, options for polarization and locking leads are available, enhancing the product's adaptability for different applications.

Suppliers

Company
Product
Description
Supplier Links
Variable Height Pcb Header Strips, 0.100
Chicago, IL, United States
Variable Height Pcb Header Strips, 0.100" Pitch Rohs Compliant Samtec
09W1756
Variable Height Pcb Header Strips, 0.100" Pitch Rohs Compliant Samtec 09W1756
Variable Height PCB Header Strips, 0.100" pitch RoHS Compliant: Yes

Variable Height PCB Header Strips, 0.100" pitch RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 09W1756
Product Name Variable Height Pcb Header Strips, 0.100" Pitch Rohs Compliant Samtec
Unlock Full Specs
to access all available technical data