The Header, part number 09W1739, features 10 contacts arranged in 2 rows with a 2.54 mm pitch, designed for through-hole mounting. It is part of the MTSW series by Samtec, which is known for its modified strip headers that allow for custom post heights. The insulator material is black glass-filled polyester, and the terminal material is phosphor bronze, with plating options available in gold or tin over nickel. This product operates within a temperature range of -55 °C to +125 °C when gold plated, and -55 °C to +105 °C with tin plating. The header is RoHS compliant and offers flexibility in stacking configurations. It is suitable for various board-to-board applications and is compatible with multiple board and cable mates.
CONN HEADER VERT 10POS 2.54MM
HEADER, 10 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | MTSW-105-24-T-D-280 | 09W1739 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | Header, 10 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec |
| Connector Type | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | Board to Board Connector |