The Header, 10 Contacts, 2 Rows, Through Hole, 2.54 mm from Samtec is designed for board-to-board applications with a pitch spacing of 2.54 mm. It features a total of 10 contacts arranged in two rows, making it suitable for various connectivity needs. The connector is compliant with RoHS standards, ensuring it meets environmental regulations. The insulator material is black glass-filled polyester, while the terminal material is phosphor bronze, with plating options available in gold or tin over nickel. The operating temperature range is from -55 °C to +125 °C with gold plating, and -55 °C to +105 °C with tin plating. This product is part of the MTSW series, which offers flexibility in post height customization.
HEADER, 10 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa
CONN HEADER VERT 10POS 2.54MM
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 09W0603 | MTSW-105-10-G-D-630 |
| Product Name | Header, 10 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Board to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector |