The Header, 5 Contacts, 1 Row, Through Hole, 2.54 mm (part number 09W0322) is designed for board-to-board applications with a pitch spacing of 2.54 mm. It features five contacts arranged in a single row and utilizes a through-hole termination type for secure mounting on printed circuit boards. The product is part of the MTSW series and is RoHS compliant, ensuring it meets environmental standards. The insulator material is black glass-filled polyester, and the terminal material is phosphor bronze, with plating options available in gold or tin. The operating temperature range is from -55 °C to +125 °C with gold plating, and -55 °C to +105 °C with tin plating. This header offers flexibility in stacking configurations and is suitable for various applications requiring reliable electrical connections.
HEADER, 5 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 09W0322 |
| Product Name | Header, 5 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec |
| Connector Type | Board to Board Connector |