The Header 09W0072 features 5 contacts arranged in a single row with a 2.54 mm pitch, designed for through-hole mounting. It is part of the MTSW series by Samtec, known for its modified strip design that allows for custom post heights. The insulator material is black glass-filled polyester, and the terminal material is phosphor bronze, with plating options available in gold or tin. This connector operates within a temperature range of -55 °C to +125 °C when gold plated, and -55 °C to +105 °C with tin plating. The product is RoHS compliant and suitable for various board-to-board applications.
HEADER, 5 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa
CONN HEADER VERT 5POS 2.54MM
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 09W0072 | MTSW-105-08-S-S-310 |
| Product Name | Header, 5 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Board to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector |