The Header, 10 Contacts, 2 Rows, Through Hole, 2.54 mm from Samtec is designed for board-to-board applications. It features a 2.54 mm pitch and is part of the MTSW series. The header is constructed with black glass-filled polyester insulator material and phosphor bronze terminals, with plating options available in gold or tin. It operates within a temperature range of -55 °C to +125 °C when gold plated, and -55 °C to +105 °C with tin plating. The product is RoHS compliant and offers flexibility in post height customization. It is suitable for various board mates and cable mates, making it a versatile choice for engineers looking for reliable connectivity solutions.
CONN HEADER VERT 10POS 2.54MM
HEADER, 10 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | MTSW-105-08-L-D-330 | 08W9955 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | Header, 10 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec |
| Connector Type | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | Board to Board Connector |