Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTSW-105-07-L-D-155-LL

Description
CONN HEADER VERT 10POS 2.54MM
Datasheet
Description
CONN HEADER VERT 10POS 2.54MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
MTSW-105-07-L-D-155-LL
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTSW-105-07-L-D-155-LL
CONN HEADER VERT 10POS 2.54MM

CONN HEADER VERT 10POS 2.54MM

Supplier's Site
Header, 2.54 Mm, Through Hole, 2 Rows, 10 Contacts; Connector Systems Samtec - 69X7510 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 2 Rows, 10 Contacts; Connector Systems Samtec
69X7510
Header, 2.54 Mm, Through Hole, 2 Rows, 10 Contacts; Connector Systems Samtec 69X7510
HEADER, 2.54 MM, THROUGH HOLE, 2 ROWS, 10 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 2 ROWS, 10 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MTSW-105-07-L-D-155-LL 69X7510
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2.54 Mm, Through Hole, 2 Rows, 10 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-11073-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
PCB Headers - 1731126 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Right Angle; Right angle
Termination Solder
View Details