Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTSW-104-24-G-D-280

Description
CONN HEADER VERT 8POS 2.54MM
Datasheet
Description
CONN HEADER VERT 8POS 2.54MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
MTSW-104-24-G-D-280
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTSW-104-24-G-D-280
CONN HEADER VERT 8POS 2.54MM

CONN HEADER VERT 8POS 2.54MM

Supplier's Site
Header, 8 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec - 08W9099 - Newark, An Avnet Company
Chicago, IL, United States
Header, 8 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec
08W9099
Header, 8 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec 08W9099
HEADER, 8 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes

HEADER, 8 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MTSW-104-24-G-D-280 08W9099
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 8 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
PCB Headers - 1730940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details