Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTSW-104-22-S-S-370

Description
CONN HEADER VERT 4POS 2.54MM
Datasheet
Description
CONN HEADER VERT 4POS 2.54MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
MTSW-104-22-S-S-370
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTSW-104-22-S-S-370
CONN HEADER VERT 4POS 2.54MM

CONN HEADER VERT 4POS 2.54MM

Supplier's Site
Header, 4 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec - 08W8871 - Newark, An Avnet Company
Chicago, IL, United States
Header, 4 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec
08W8871
Header, 4 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec 08W8871
HEADER, 4 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes

HEADER, 4 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MTSW-104-22-S-S-370 08W8871
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 4 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-008-0253-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
Quick Connects, Quick Disconnect Connectors - 36-1271-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Board, Chassis
View Details
2 suppliers
Connector - DIP Connector Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details