Samtec Inc. Header, 2.54 Mm, Through Hole, 2 Rows, 8 Contacts; Connector Systems Samtec MTSW-104-22-L-D-335

Description
HEADER, 2.54 MM, THROUGH HOLE, 2 ROWS, 8 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes
Description
HEADER, 2.54 MM, THROUGH HOLE, 2 ROWS, 8 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 2.54 mm, Through Hole, 2 Rows, 8 Contacts (part number 40AC4551) is designed for board-to-board connections with a pitch spacing of 2.54 mm. It features a double row configuration with eight contacts, allowing for efficient signal transmission. The connector is constructed from black glass-filled polyester for the insulator and phosphor bronze for the terminals, with plating options available in gold or tin. It operates within a temperature range of -55 °C to +125 °C when gold-plated, and -55 °C to +105 °C with tin plating. The product is RoHS compliant and offers flexibility in post height customization, making it suitable for various applications.

Datasheet Summary
Powered by GS/AI

The Header, 2.54 mm, Through Hole, 2 Rows, 8 Contacts (part number 40AC4551) is designed for board-to-board connections with a pitch spacing of 2.54 mm. It features a double row configuration with eight contacts, allowing for efficient signal transmission. The connector is constructed from black glass-filled polyester for the insulator and phosphor bronze for the terminals, with plating options available in gold or tin. It operates within a temperature range of -55 °C to +125 °C when gold-plated, and -55 °C to +105 °C with tin plating. The product is RoHS compliant and offers flexibility in post height customization, making it suitable for various applications.

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54 Mm, Through Hole, 2 Rows, 8 Contacts; Connector Systems Samtec - 40AC4551 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 2 Rows, 8 Contacts; Connector Systems Samtec
40AC4551
Header, 2.54 Mm, Through Hole, 2 Rows, 8 Contacts; Connector Systems Samtec 40AC4551
HEADER, 2.54 MM, THROUGH HOLE, 2 ROWS, 8 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 2 ROWS, 8 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 40AC4551
Product Name Header, 2.54 Mm, Through Hole, 2 Rows, 8 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - DIP Spring Loaded Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Power Entry Modules (PEM) - 486-3-109-087-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Voltage Rating 250 volts
Current Rating 16.0 amps
View Details
2 suppliers
Transducer Receptacles - PT02A-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details