The MTSW-104-09-L-T-485 is a rectangular connector header designed for through-hole mounting with a 12-position configuration and a pitch of 0.100 inches (2.54 mm). It operates within a temperature range of -55 °C to +125 °C when gold-plated, and -55 °C to +105 °C with tin plating. The insulator material is black glass-filled polyester, while the terminal material is phosphor bronze, available with either gold or tin plating options. This connector is not lead-free solderable and is classified as non-standard and non-returnable. It is suitable for applications requiring reliable connections in various electronic devices.
CONN HEADER VERT 12POS 2.54MM Product overview: MTSW-104-09-L-T-485 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-MTSW-104-09-L-T-
Manufacturer: Samtec Inc.
Win Source Part Number: 878829-MTSW-104-09-L
Series: Flex Stack, MTSW
Operating Temperature Range: -55°C ~ 125°C
Features: Connector Header Through Hole 12 position 0.100" (2.54mm)
Package: Bulk
Mounting: Through Hole
Family Name: MTSW-104
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 2 Weeks
HTSUS: 8536.69.4040
HEADER, 12 CONTACTS, 3 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 314-MTSW-104-09-L-T-485 | 878829-MTSW-104-09-L-T-485 | 08W8000 |
| Product Name | Electronic Connector | Rectangular Connectors - MTSW-104-09-L-T-485 | Header, 12 Contacts, 3 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec |
| Termination | Solder | Through Hole |