The Header, 8 Contacts, 2 Rows, Through Hole, 2.54 mm (part number 08W7662) is designed for board-to-board applications with a pitch spacing of 2.54 mm. It features eight contacts arranged in two rows, suitable for through-hole mounting. The product is part of the MTSW series and is RoHS compliant, ensuring it meets environmental standards. The insulator material is black glass-filled polyester, while the terminal material is phosphor bronze, with plating options available in gold or tin. The operating temperature range is -55 °C to +125 °C with gold plating and -55 °C to +105 °C with tin plating. This header offers flexibility in post height customization, making it adaptable for various applications.
HEADER, 8 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 08W7662 |
| Product Name | Header, 8 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec |
| Connector Type | Board to Board Connector |