Samtec Inc. Header, 4 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec MTSW-104-06-L-S-110

Description
HEADER, 4 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 4 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 4 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec - 08W7076 - Newark, An Avnet Company
Chicago, IL, United States
Header, 4 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec
08W7076
Header, 4 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec 08W7076
HEADER, 4 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes

HEADER, 4 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 08W7076
Product Name Header, 4 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Jacks, Plugs - 9302 R/B - ODG (Origin Data Global)
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Termination Solderless
Mounting Free Hanging (In-Line), Right Angle
View Details
100 Position Hermetic Bulkhead Connector - 24059 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
N (F) St. Connector for RG174 Cable - ET-NFS-1 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details