Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTSW-104-06-G-T-110

Description
CONN HEADER VERT 12POS 2.54MM
Datasheet
Description
CONN HEADER VERT 12POS 2.54MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
MTSW-104-06-G-T-110
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTSW-104-06-G-T-110
CONN HEADER VERT 12POS 2.54MM

CONN HEADER VERT 12POS 2.54MM

Supplier's Site
Header, 12 Contacts, 3 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec - 08W7062 - Newark, An Avnet Company
Chicago, IL, United States
Header, 12 Contacts, 3 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec
08W7062
Header, 12 Contacts, 3 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec 08W7062
HEADER, 12 CONTACTS, 3 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes

HEADER, 12 CONTACTS, 3 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MTSW-104-06-G-T-110 08W7062
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 12 Contacts, 3 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCG-MB-047-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Eddicy HV - High power connectors for DC applications -  - Schaltbau GmbH
Specs
Coupling / Adapter Coupling / Adapter
Voltage Rating 60 to 800 volts
Current Rating 27.5 to 470.0 amps
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 38.6mm, Top Row, Low Detent - 1317G1-BK - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers