The Header, 3 Contacts, 1 Row, Through Hole, 2.54 mm (part number 08W6817) is designed for board-to-board applications with a pitch spacing of 2.54 mm. It features three contacts arranged in a single row and utilizes a through-hole termination type for secure mounting on printed circuit boards. The insulator material is black glass-filled polyester, while the terminal material is phosphor bronze, with plating options available in gold or tin. This product operates within a temperature range of -55 °C to +125 °C when gold-plated, and -55 °C to +105 °C with tin plating. It is RoHS compliant and offers flexibility in post height customization, making it suitable for various engineering projects requiring reliable connectivity.
HEADER, 3 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 08W6817 |
| Product Name | Header, 3 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec |
| Connector Type | Board to Board Connector |