The Header, 3 Contacts, 1 Row, Through Hole, 2.54 mm (part number 08W6469) is designed for board-to-board applications with a pitch spacing of 2.54 mm. It features three contacts arranged in a single row and utilizes a through-hole termination type for secure mounting on printed circuit boards. The product is part of the MTSW series and is RoHS compliant, ensuring it meets environmental regulations. The insulator material is black glass-filled polyester, and the terminal material is phosphor bronze, with plating options available in gold or tin. The operating temperature range is from -55 °C to +125 °C with gold plating and -55 °C to +105 °C with tin plating. This header offers flexibility in post height customization, making it suitable for various design requirements.
HEADER, 3 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 08W6469 |
| Product Name | Header, 3 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec |
| Connector Type | Board to Board Connector |