Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTSW-103-11-S-S-630-RA

Description
CONN HEADER R/A 3POS 2.54MM
Datasheet
Description
CONN HEADER R/A 3POS 2.54MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
MTSW-103-11-S-S-630-RA
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTSW-103-11-S-S-630-RA
CONN HEADER R/A 3POS 2.54MM

CONN HEADER R/A 3POS 2.54MM

Supplier's Site
Variable Height Pcb Header Strips, 0.100
Chicago, IL, United States
Variable Height Pcb Header Strips, 0.100" Pitch Rohs Compliant Samtec
08W6338
Variable Height Pcb Header Strips, 0.100" Pitch Rohs Compliant Samtec 08W6338
Variable Height PCB Header Strips, 0.100" pitch RoHS Compliant: Yes

Variable Height PCB Header Strips, 0.100" pitch RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MTSW-103-11-S-S-630-RA 08W6338
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Variable Height Pcb Header Strips, 0.100" Pitch Rohs Compliant Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

AX8831 | AMP8000 coupling module for AX8000 -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Mating Connector/Plugs - Bx6S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details