The Variable Height PCB Header Strips, 0.100" pitch, are designed for versatile applications in electronic circuits. This product features a modified .025" square post header configuration and is available in both single and double row options. The insulator material varies between black glass-filled polyester for the MTSW series and natural liquid crystal polymer for the HMTSW series. The terminals are made from phosphor bronze with plating options including gold or tin over nickel. These header strips operate within a temperature range of -55 °C to +125 °C when gold-plated, and -55 °C to +105 °C with tin plating. The lead styles include straight pin versions, with various overall lengths available, allowing for customization based on specific project requirements. The product is RoHS compliant, ensuring it meets environmental standards. Engineers should consider these header strips for applications requiring reliable connections with variable height configurations, particularly in environments where temperature stability is critical.
Variable Height PCB Header Strips, 0.100" pitch RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 69X6876 |
| Product Name | Variable Height Pcb Header Strips, 0.100" Pitch Rohs Compliant Samtec |