The Samtec Header, part number 08W4848, features 4 contacts arranged in 2 rows with a 2.54 mm pitch, designed for through-hole mounting. This connector is suitable for board-to-board applications and is compliant with RoHS standards. The insulator material is black glass-filled polyester, while the terminal material is phosphor bronze, with plating options available in gold or tin over nickel. The operating temperature range is -55 °C to +125 °C with gold plating and -55 °C to +105 °C with tin plating. This product offers flexibility in post height customization, allowing engineers to specify the required height for their applications.
HEADER, 4 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 08W4848 |
| Product Name | Header, 4 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec |
| Connector Type | Board to Board Connector |