The Header, 4 Contacts, 2 Rows, Through Hole, 2.54 mm (part number 08W4844) is designed for board-to-board applications with a pitch spacing of 2.54 mm. It features four contacts arranged in two rows and utilizes a through-hole termination type for secure mounting on printed circuit boards. The insulator material is black glass-filled polyester, while the terminal material is phosphor bronze, with plating options available in gold or tin. This product operates within a temperature range of -55 °C to +125 °C when gold plated, and -55 °C to +105 °C with tin plating. It is RoHS compliant and offers flexibility in post height customization. The header is suitable for various mating connectors, enhancing its versatility in different applications.
HEADER, 4 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 08W4844 |
| Product Name | Header, 4 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec |
| Connector Type | Board to Board Connector |