Samtec Inc. Variable Height Pcb Header Strips, 0.100" Pitch Rohs Compliant Samtec MTSW-102-22-T-D-330-RA

Description
Variable Height PCB Header Strips, 0.100" pitch RoHS Compliant: Yes
Description
Variable Height PCB Header Strips, 0.100" pitch RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Variable Height PCB Header Strips, part number 08W4695, feature a 0.100" pitch and are RoHS compliant. These headers are available in both straight and right-angle configurations, with various lead styles and overall lengths ranging from 0.090" to 1.430". The insulator material for the MTSW series is black glass-filled polyester, while the HMTSW series uses natural liquid crystal polymer. The terminals are made of phosphor bronze with plating options including gold or tin over nickel. The operating temperature range is -55 °C to +125 °C for gold plating and -55 °C to +105 °C for tin plating. These headers are designed for compatibility with various board and cable mates, making them versatile for different applications.

Datasheet Summary
Powered by GS/AI

The Variable Height PCB Header Strips, part number 08W4695, feature a 0.100" pitch and are RoHS compliant. These headers are available in both straight and right-angle configurations, with various lead styles and overall lengths ranging from 0.090" to 1.430". The insulator material for the MTSW series is black glass-filled polyester, while the HMTSW series uses natural liquid crystal polymer. The terminals are made of phosphor bronze with plating options including gold or tin over nickel. The operating temperature range is -55 °C to +125 °C for gold plating and -55 °C to +105 °C for tin plating. These headers are designed for compatibility with various board and cable mates, making them versatile for different applications.

Suppliers

Company
Product
Description
Supplier Links
Variable Height Pcb Header Strips, 0.100
Chicago, IL, United States
Variable Height Pcb Header Strips, 0.100" Pitch Rohs Compliant Samtec
08W4695
Variable Height Pcb Header Strips, 0.100" Pitch Rohs Compliant Samtec 08W4695
Variable Height PCB Header Strips, 0.100" pitch RoHS Compliant: Yes

Variable Height PCB Header Strips, 0.100" pitch RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 08W4695
Product Name Variable Height Pcb Header Strips, 0.100" Pitch Rohs Compliant Samtec
Unlock Full Specs
to access all available technical data

Similar Products