Samtec Inc. Conn Unshrd Hdr Hdr 2 Pos 2.54Mm Sldr St Th Rohs Compliant Samtec MTSW-102-08-T-S-295

Description
CONN UNSHRD HDR HDR 2 POS 2.54MM SLDR ST TH ROHS COMPLIANT: YES
Datasheet
Description
CONN UNSHRD HDR HDR 2 POS 2.54MM SLDR ST TH ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn Unshrd Hdr Hdr 2 Pos 2.54Mm Sldr St Th Rohs Compliant Samtec - 84AC2224 - Newark, An Avnet Company
Chicago, IL, United States
Conn Unshrd Hdr Hdr 2 Pos 2.54Mm Sldr St Th Rohs Compliant Samtec
84AC2224
Conn Unshrd Hdr Hdr 2 Pos 2.54Mm Sldr St Th Rohs Compliant Samtec 84AC2224
CONN UNSHRD HDR HDR 2 POS 2.54MM SLDR ST TH ROHS COMPLIANT: YES

CONN UNSHRD HDR HDR 2 POS 2.54MM SLDR ST TH ROHS COMPLIANT: YES

Supplier's Site Datasheet
Header, 2 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec - 08W3842 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec
08W3842
Header, 2 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec 08W3842
HEADER, 2 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes

HEADER, 2 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 84AC2224 08W3842
Product Name Conn Unshrd Hdr Hdr 2 Pos 2.54Mm Sldr St Th Rohs Compliant Samtec Header, 2 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data