The Variable Height PCB Header Strips, part number 23W2272, feature a 0.100" pitch and are RoHS compliant. These headers are available in both MTSW and HMTSW series, with the MTSW series utilizing black glass-filled polyester for the insulator material, while the HMTSW series uses natural liquid crystal polymer. The terminals are made of phosphor bronze and can be plated with either gold or tin over nickel. The operating temperature range for the MTSW series is -55 °C to +125 °C when gold plated, and -55 °C to +105 °C with tin plating. The HMTSW series is lead-free solderable, whereas the MTSW series is not. The headers come in various configurations, including single, double, and triple rows, with multiple post height options available. The product is designed for compatibility with a range of board and cable mates, making it versatile for different applications.
Variable Height PCB Header Strips, 0.100
Variable Height PCB Header Strips, 0.100" pitch RoHS Compliant: Yes
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | IC Interconnect Components | IC Interconnect Components |
| Product Number | MTSW-102-07-G-D-110-RA | 23W2272 |
| Product Name | Terminals | Variable Height Pcb Header Strips, 0.100 Pitch Rohs Compliant Samtec |
| Product Type | IC Headers | IC Headers |