Samtec Inc. IC & Component Sockets MTSW-101-24-L-D-270

Description
Variable Post Height Header Strips, 2.00
Request a Quote
Description
Variable Post Height Header Strips, 2.00
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Variable Height PCB Header Strips, 0.100" pitch, part number 23W2075, are designed for flexibility in post height customization, allowing engineers to specify the exact height needed in 0.005" increments. These headers are compatible with a variety of mating connectors, including SSW, SSQ, and ESW series, among others. The insulator material is black glass-filled polyester, while the terminal material is phosphor bronze with plating options available in gold or tin. The product supports a current rating of 3 amps continuous and operates within a temperature range of -55°C to +125°C with gold plating, or -55°C to +105°C with tin plating. The headers are RoHS compliant and lead-free solderable, suitable for wave soldering processes. This product is non-standard and non-returnable, making it essential for engineers to confirm specifications before purchase.

Datasheet Summary
Powered by GS/AI

The Variable Height PCB Header Strips, 0.100" pitch, part number 23W2075, are designed for flexibility in post height customization, allowing engineers to specify the exact height needed in 0.005" increments. These headers are compatible with a variety of mating connectors, including SSW, SSQ, and ESW series, among others. The insulator material is black glass-filled polyester, while the terminal material is phosphor bronze with plating options available in gold or tin. The product supports a current rating of 3 amps continuous and operates within a temperature range of -55°C to +125°C with gold plating, or -55°C to +105°C with tin plating. The headers are RoHS compliant and lead-free solderable, suitable for wave soldering processes. This product is non-standard and non-returnable, making it essential for engineers to confirm specifications before purchase.

Suppliers

Company
Product
Description
Supplier Links
IC & Component Sockets - MTSW-101-24-L-D-270 - Powell Electronics, Inc.
Swedesboro, NJ, United States
IC & Component Sockets
MTSW-101-24-L-D-270
IC & Component Sockets MTSW-101-24-L-D-270
Variable Post Height Header Strips, 2.00

Variable Post Height Header Strips, 2.00

Buy Now
Variable Height Pcb Header Strips, 0.100 Pitch Samtec - 23W2075 - Newark, An Avnet Company
Chicago, IL, United States
Variable Height Pcb Header Strips, 0.100 Pitch Samtec
23W2075
Variable Height Pcb Header Strips, 0.100 Pitch Samtec 23W2075
Variable Height PCB Header Strips, 0.100" pitch

Variable Height PCB Header Strips, 0.100" pitch

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number MTSW-101-24-L-D-270 23W2075
Product Name IC & Component Sockets Variable Height Pcb Header Strips, 0.100 Pitch Samtec
Product Type IC Socket; IC Headers IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

DDR4 SMT - 10151386-0300J13LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT
View Details
PCB Headers & Receptacles - 103336-5 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
2 suppliers
Mini SIM Card PCB Mount Socket - 80440GGH-061-134L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push Rod (Left)
Number of Contacts 6
View Details
IC Socket Adapters - 4017800 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
Mounting Surface mount
Contacts Pitch 0.6500 mm (0.0256 inches)
View Details