The Connector, Header, 1Pos, 1Row (part number 40AC4405) from Samtec features a 2.54 mm (0.100") pitch and is designed for board-to-board applications. It is part of the MTSW series, which allows for modified post heights to accommodate specific design requirements. The connector is constructed with a black glass-filled polyester insulator and utilizes phosphor bronze for the terminal material, with plating options available in gold or tin. It operates within a temperature range of -55 °C to +125 °C when gold plated, and -55 °C to +105 °C with tin plating. The product is RoHS compliant and offers flexibility in stacking configurations. This connector is suitable for applications requiring a single row and one contact, making it a practical choice for compact designs.
CONNECTOR, HEADER, 1POS, 1ROW; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 40AC4405 |
| Product Name | Connector, Header, 1Pos, 1Row; Connector Systems Samtec |
| Connector Type | Board to Board Connector |