Samtec Inc. Connector, Header, 3Pos, 3Rows; Connector Systems Samtec MTSW-101-08-T-T-240

Description
CONNECTOR, HEADER, 3POS, 3ROWS; Connector Systems:Board-to-Boa rd; Pitch Spacing:-; No. of Rows:3Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series; Connector Shroud:Unshrouded RoHS Compliant: Yes
Description
CONNECTOR, HEADER, 3POS, 3ROWS; Connector Systems:Board-to-Boa rd; Pitch Spacing:-; No. of Rows:3Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series; Connector Shroud:Unshrouded RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Connector Header 3Pos, 3Rows from Samtec features a 2.54 mm (0.100") pitch and is designed for board-to-board applications. It is part of the MTSW series and offers flexibility in stacking configurations. The connector is unshrouded and has a through-hole termination type, making it suitable for various PCB designs. The insulator material is black glass-filled polyester, and the terminal material is phosphor bronze, with plating options available in gold or tin. This product is RoHS compliant and operates within a temperature range of -55 °C to +125 °C with gold plating, and -55 °C to +105 °C with tin plating. The connector supports multiple lead styles and post heights, allowing customization to meet specific project requirements.

Datasheet Summary
Powered by GS/AI

The Connector Header 3Pos, 3Rows from Samtec features a 2.54 mm (0.100") pitch and is designed for board-to-board applications. It is part of the MTSW series and offers flexibility in stacking configurations. The connector is unshrouded and has a through-hole termination type, making it suitable for various PCB designs. The insulator material is black glass-filled polyester, and the terminal material is phosphor bronze, with plating options available in gold or tin. This product is RoHS compliant and operates within a temperature range of -55 °C to +125 °C with gold plating, and -55 °C to +105 °C with tin plating. The connector supports multiple lead styles and post heights, allowing customization to meet specific project requirements.

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 3Pos, 3Rows; Connector Systems Samtec - 23W1730 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 3Pos, 3Rows; Connector Systems Samtec
23W1730
Connector, Header, 3Pos, 3Rows; Connector Systems Samtec 23W1730
CONNECTOR, HEADER, 3POS, 3ROWS; Connector Systems:Board-to-Boa rd; Pitch Spacing:-; No. of Rows:3Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

CONNECTOR, HEADER, 3POS, 3ROWS; Connector Systems:Board-to-Board; Pitch Spacing:-; No. of Rows:3Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 23W1730
Product Name Connector, Header, 3Pos, 3Rows; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2084-BB-MMNM9-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 25.07mm, Bottom Row, High Detent - 1317G12-BK - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers