The Connector Header 3Pos, 3Rows (part number 23W1726) from Samtec features a 2.54 mm (.100") pitch and is designed for board-to-board applications. It is part of the MTSW series, which allows for modified post heights to accommodate specific design requirements. The connector is unshrouded and has a through-hole termination type, making it suitable for various PCB configurations. The insulator material is black glass-filled polyester, and the terminal material is phosphor bronze, with plating options available in gold or tin. The operating temperature range is -55 °C to +125 °C with gold plating and -55 °C to +105 °C with tin plating. This product is RoHS compliant and offers flexibility in stacking configurations, making it a viable option for engineers looking for reliable interconnect solutions.
CONNECTOR, HEADER, 3POS, 3ROWS; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 23W1726 |
| Product Name | Connector, Header, 3Pos, 3Rows; Connector Systems Samtec |
| Connector Type | Board to Board Connector |