Samtec Inc. Connector, Header, 1Pos, 1Row; Connector Systems Samtec MTSW-101-08-L-S-276

Description
CONNECTOR, HEADER, 1POS, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:-; No. of Rows:1Rows; No. of Contacts:1Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series; Connector Shroud:Unshrouded RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 1POS, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:-; No. of Rows:1Rows; No. of Contacts:1Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series; Connector Shroud:Unshrouded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 1Pos, 1Row; Connector Systems Samtec - 23W1636 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 1Pos, 1Row; Connector Systems Samtec
23W1636
Connector, Header, 1Pos, 1Row; Connector Systems Samtec 23W1636
CONNECTOR, HEADER, 1POS, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:-; No. of Rows:1Rows; No. of Contacts:1Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

CONNECTOR, HEADER, 1POS, 1ROW; Connector Systems:Board-to-Board; Pitch Spacing:-; No. of Rows:1Rows; No. of Contacts:1Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 23W1636
Product Name Connector, Header, 1Pos, 1Row; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
P60/P50 Backplane Power Connectors (Vertical Receptacle) - 80321-2D01S10A01B71PNG2A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Straight
View Details
SMA Male to SMA Male, Adapter - SALE-9245 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details