Samtec Inc. Board to Board & Mezzanine Connectors MTMS-150-53-G-S-285

Description
.050 x .100 Variable Post Height Micro
Request a Quote Datasheet
Description
.050 x .100 Variable Post Height Micro
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
MTMS-150-53-G-S-285
Board to Board & Mezzanine Connectors MTMS-150-53-G-S-285
.050 x .100 Variable Post Height Micro

.050 x .100 Variable Post Height Micro

Buy Now
Header, 50 Contacts, 1 Row, Through Hole, 1.27 Mm; Connector Systems Samtec - 69X6118 - Newark, An Avnet Company
Chicago, IL, United States
Header, 50 Contacts, 1 Row, Through Hole, 1.27 Mm; Connector Systems Samtec
69X6118
Header, 50 Contacts, 1 Row, Through Hole, 1.27 Mm; Connector Systems Samtec 69X6118
HEADER, 50 Contacts, 1 ROW, Through Hole, 1.27 mm; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:50Contacts; Contact Termination Type:Through Hole; Product Range:MTMS Series RoHS Compliant: Yes

HEADER, 50 Contacts, 1 ROW, Through Hole, 1.27 mm; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:50Contacts; Contact Termination Type:Through Hole; Product Range:MTMS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MTMS-150-53-G-S-285 69X6118
Product Name Board to Board & Mezzanine Connectors Header, 50 Contacts, 1 Row, Through Hole, 1.27 Mm; Connector Systems Samtec
Connector Type Board to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A28518-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 3.0 amps
View Details
3 suppliers
Powerpole ® 75 Retaining Pins 2 Block High - 111812P6 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 350.0 amps
Contact Size (AWG) 16 AWG
View Details
4 suppliers
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details