Samtec Inc. Board to Board & Mezzanine Connectors MTMS-138-02-G-S-100

Description
.050 x .100 Variable Post Height Micro
Request a Quote Datasheet
Description
.050 x .100 Variable Post Height Micro
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
MTMS-138-02-G-S-100
Board to Board & Mezzanine Connectors MTMS-138-02-G-S-100
.050 x .100 Variable Post Height Micro

.050 x .100 Variable Post Height Micro

Buy Now
Header, 38 Contacts, 1 Row, Through Hole, 1.27 Mm; Connector Systems Samtec - 69X4507 - Newark, An Avnet Company
Chicago, IL, United States
Header, 38 Contacts, 1 Row, Through Hole, 1.27 Mm; Connector Systems Samtec
69X4507
Header, 38 Contacts, 1 Row, Through Hole, 1.27 Mm; Connector Systems Samtec 69X4507
HEADER, 38 Contacts, 1 ROW, Through Hole, 1.27 mm; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:38Contacts; Contact Termination Type:Through Hole; Product Range:MTMS Series RoHS Compliant: Yes

HEADER, 38 Contacts, 1 ROW, Through Hole, 1.27 mm; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:38Contacts; Contact Termination Type:Through Hole; Product Range:MTMS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MTMS-138-02-G-S-100 69X4507
Product Name Board to Board & Mezzanine Connectors Header, 38 Contacts, 1 Row, Through Hole, 1.27 Mm; Connector Systems Samtec
Connector Type Board to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products