Samtec Inc. Board to Board & Mezzanine Connectors MTMS-136-52-S-S-205

Description
.050 x .100 Variable Post Height Micro
Request a Quote Datasheet
Description
.050 x .100 Variable Post Height Micro
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board to Board & Mezzanine Connectors - MTMS-136-52-S-S-205 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
MTMS-136-52-S-S-205
Board to Board & Mezzanine Connectors MTMS-136-52-S-S-205
.050 x .100 Variable Post Height Micro

.050 x .100 Variable Post Height Micro

Buy Now
Header, 36 Contacts, 1 Row, Through Hole, 1.27 Mm; Connector Systems Samtec - 69X4283 - Newark, An Avnet Company
Chicago, IL, United States
Header, 36 Contacts, 1 Row, Through Hole, 1.27 Mm; Connector Systems Samtec
69X4283
Header, 36 Contacts, 1 Row, Through Hole, 1.27 Mm; Connector Systems Samtec 69X4283
HEADER, 36 Contacts, 1 ROW, Through Hole, 1.27 mm; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:36Contacts; Contact Termination Type:Through Hole; Product Range:MTMS Series RoHS Compliant: Yes

HEADER, 36 Contacts, 1 ROW, Through Hole, 1.27 mm; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:36Contacts; Contact Termination Type:Through Hole; Product Range:MTMS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MTMS-136-52-S-S-205 69X4283
Product Name Board to Board & Mezzanine Connectors Header, 36 Contacts, 1 Row, Through Hole, 1.27 Mm; Connector Systems Samtec
Connector Type Board to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
55 Position Hermetic Bulkhead Connector - 24058 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
Coaxial Adapters - NAK3 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
PCB Headers - 1730904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details