Samtec Inc. Board to Board & Mezzanine Connectors MTMS-127-58-S-D-485

Description
.050 x .100 Variable Post Height Micro
Request a Quote Datasheet
Description
.050 x .100 Variable Post Height Micro
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board to Board & Mezzanine Connectors - MTMS-127-58-S-D-485 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
MTMS-127-58-S-D-485
Board to Board & Mezzanine Connectors MTMS-127-58-S-D-485
.050 x .100 Variable Post Height Micro

.050 x .100 Variable Post Height Micro

Buy Now
Header, 54 Contacts, 2 Rows, Through Hole, 1.27 Mm; Connector Systems Samtec - 69X2835 - Newark, An Avnet Company
Chicago, IL, United States
Header, 54 Contacts, 2 Rows, Through Hole, 1.27 Mm; Connector Systems Samtec
69X2835
Header, 54 Contacts, 2 Rows, Through Hole, 1.27 Mm; Connector Systems Samtec 69X2835
HEADER, 54 Contacts, 2 Rows, Through Hole, 1.27 mm; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:54Contacts; Contact Termination Type:Through Hole; Product Range:MTMS Series RoHS Compliant: Yes

HEADER, 54 Contacts, 2 Rows, Through Hole, 1.27 mm; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:54Contacts; Contact Termination Type:Through Hole; Product Range:MTMS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MTMS-127-58-S-D-485 69X2835
Product Name Board to Board & Mezzanine Connectors Header, 54 Contacts, 2 Rows, Through Hole, 1.27 Mm; Connector Systems Samtec
Connector Type Board to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products