Samtec Inc. .050" X .100" Variable Post Height Micro Terminal Strip Rohs Compliant Samtec MTMS-125-60-G-D-360

Description
.050" x .100" Variable Post Height Micro Terminal Strip RoHS Compliant: Yes
Description
.050" x .100" Variable Post Height Micro Terminal Strip RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The .050" x .100" Variable Post Height Micro Terminal Strip (part number 69X2536) from Samtec is designed for applications requiring flexibility in post height. It features a modified micro terminal design that mates with SMS, SLM, and RSM connectors. The insulator is made from black liquid crystal polymer, while the terminals are constructed from phosphor bronze with options for gold or tin plating over nickel. This terminal strip operates within a temperature range of -55 °C to +105 °C with tin plating and -55 °C to +125 °C with gold plating. It is RoHS compliant and lead-free solderable, making it suitable for environmentally conscious projects. The tail diameter is .020" (0.51 mm), and the product is available in both single and double row configurations. The series allows for variable post heights, which can be specified in increments of .005". Engineers looking for a reliable and versatile terminal strip for board stacking applications may find this product meets their needs.

Datasheet Summary
Powered by GS/AI

The .050" x .100" Variable Post Height Micro Terminal Strip (part number 69X2536) from Samtec is designed for applications requiring flexibility in post height. It features a modified micro terminal design that mates with SMS, SLM, and RSM connectors. The insulator is made from black liquid crystal polymer, while the terminals are constructed from phosphor bronze with options for gold or tin plating over nickel. This terminal strip operates within a temperature range of -55 °C to +105 °C with tin plating and -55 °C to +125 °C with gold plating. It is RoHS compliant and lead-free solderable, making it suitable for environmentally conscious projects. The tail diameter is .020" (0.51 mm), and the product is available in both single and double row configurations. The series allows for variable post heights, which can be specified in increments of .005". Engineers looking for a reliable and versatile terminal strip for board stacking applications may find this product meets their needs.

Suppliers

Company
Product
Description
Supplier Links
.050
Chicago, IL, United States
.050" X .100" Variable Post Height Micro Terminal Strip Rohs Compliant Samtec
69X2536
.050" X .100" Variable Post Height Micro Terminal Strip Rohs Compliant Samtec 69X2536
.050" x .100" Variable Post Height Micro Terminal Strip RoHS Compliant: Yes

.050" x .100" Variable Post Height Micro Terminal Strip RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 69X2536
Product Name .050" X .100" Variable Post Height Micro Terminal Strip Rohs Compliant Samtec
Connector Type Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products

M12 Male Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Subminiature D-type Connector, 25 Pins, Air-Side, Delrin, Female Pins - A2711-2-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Micro-D Filter Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty
View Details