Samtec Inc. Board to Board & Mezzanine Connectors MTMS-124-58-G-S-430

Description
.050 x .100 Variable Post Height Micro
Request a Quote Datasheet
Description
.050 x .100 Variable Post Height Micro
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
MTMS-124-58-G-S-430
Board to Board & Mezzanine Connectors MTMS-124-58-G-S-430
.050 x .100 Variable Post Height Micro

.050 x .100 Variable Post Height Micro

Buy Now
Header, 24 Contacts, 1 Row, Through Hole, 1.27 Mm; Connector Systems Samtec - 69X2259 - Newark, An Avnet Company
Chicago, IL, United States
Header, 24 Contacts, 1 Row, Through Hole, 1.27 Mm; Connector Systems Samtec
69X2259
Header, 24 Contacts, 1 Row, Through Hole, 1.27 Mm; Connector Systems Samtec 69X2259
HEADER, 24 Contacts, 1 ROW, Through Hole, 1.27 mm; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:24Contacts; Contact Termination Type:Through Hole; Product Range:MTMS Series RoHS Compliant: Yes

HEADER, 24 Contacts, 1 ROW, Through Hole, 1.27 mm; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:24Contacts; Contact Termination Type:Through Hole; Product Range:MTMS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MTMS-124-58-G-S-430 69X2259
Product Name Board to Board & Mezzanine Connectors Header, 24 Contacts, 1 Row, Through Hole, 1.27 Mm; Connector Systems Samtec
Connector Type Board to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 5 POSITIONS - 80203-508D5AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details