Samtec Inc. .050" X .100" Variable Post Height Micro Terminal Strip Rohs Compliant Samtec MTMS-120-54-S-D-295

Description
.050" x .100" Variable Post Height Micro Terminal Strip RoHS Compliant: Yes
Description
.050" x .100" Variable Post Height Micro Terminal Strip RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The .050" x .100" Variable Post Height Micro Terminal Strip (part number 69X1578) from Samtec is designed for applications requiring flexibility in post height. It features a modified micro terminal design that mates with SMS, SLM, and RSM connectors. The insulator is made from black liquid crystal polymer, while the terminals are constructed from phosphor bronze with options for gold or tin plating over nickel. The operating temperature range is -55 °C to +105 °C with tin plating and -55 °C to +125 °C with gold plating. This product is RoHS compliant and lead-free solderable, making it suitable for environmentally conscious designs. The terminal strip is available in both single and double row configurations, with a minimum tail length of 3.05 mm. It is ideal for board stacking applications, providing versatility in design.

Datasheet Summary
Powered by GS/AI

The .050" x .100" Variable Post Height Micro Terminal Strip (part number 69X1578) from Samtec is designed for applications requiring flexibility in post height. It features a modified micro terminal design that mates with SMS, SLM, and RSM connectors. The insulator is made from black liquid crystal polymer, while the terminals are constructed from phosphor bronze with options for gold or tin plating over nickel. The operating temperature range is -55 °C to +105 °C with tin plating and -55 °C to +125 °C with gold plating. This product is RoHS compliant and lead-free solderable, making it suitable for environmentally conscious designs. The terminal strip is available in both single and double row configurations, with a minimum tail length of 3.05 mm. It is ideal for board stacking applications, providing versatility in design.

Suppliers

Company
Product
Description
Supplier Links
.050
Chicago, IL, United States
.050" X .100" Variable Post Height Micro Terminal Strip Rohs Compliant Samtec
69X1578
.050" X .100" Variable Post Height Micro Terminal Strip Rohs Compliant Samtec 69X1578
.050" x .100" Variable Post Height Micro Terminal Strip RoHS Compliant: Yes

.050" x .100" Variable Post Height Micro Terminal Strip RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 69X1578
Product Name .050" X .100" Variable Post Height Micro Terminal Strip Rohs Compliant Samtec
Connector Type Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-3968/50-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Powerpole ® 15-45 Standard Housings Brown - 1327G21 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers