Samtec Inc. Board to Board & Mezzanine Connectors MTMS-118-54-G-S-330

Description
.050 x .100 Variable Post Height Micro
Request a Quote Datasheet
Description
.050 x .100 Variable Post Height Micro
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
MTMS-118-54-G-S-330
Board to Board & Mezzanine Connectors MTMS-118-54-G-S-330
.050 x .100 Variable Post Height Micro

.050 x .100 Variable Post Height Micro

Buy Now
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
MTMS-118-54-G-S-330
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTMS-118-54-G-S-330
CONN HDR .050" 18POS

CONN HDR .050" 18POS

Supplier's Site
Header, 18 Contacts, 1 Row, Through Hole, 1.27 Mm; Connector Systems Samtec - 69X1244 - Newark, An Avnet Company
Chicago, IL, United States
Header, 18 Contacts, 1 Row, Through Hole, 1.27 Mm; Connector Systems Samtec
69X1244
Header, 18 Contacts, 1 Row, Through Hole, 1.27 Mm; Connector Systems Samtec 69X1244
HEADER, 18 Contacts, 1 ROW, Through Hole, 1.27 mm; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:18Contacts; Contact Termination Type:Through Hole; Product Range:MTMS Series RoHS Compliant: Yes

HEADER, 18 Contacts, 1 ROW, Through Hole, 1.27 mm; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:18Contacts; Contact Termination Type:Through Hole; Product Range:MTMS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MTMS-118-54-G-S-330 MTMS-118-54-G-S-330 69X1244
Product Name Board to Board & Mezzanine Connectors Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 18 Contacts, 1 Row, Through Hole, 1.27 Mm; Connector Systems Samtec
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Unlock Full Specs
to access all available technical data