Samtec Inc. Board to Board & Mezzanine Connectors MTMS-117-53-G-S-285

Description
.050 x .100 Variable Post Height Micro
Request a Quote
Description
.050 x .100 Variable Post Height Micro
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, part number 69X1047, features 17 contacts arranged in a single row with a pitch spacing of 1.27 mm. It is designed for through-hole mounting and is compatible with various connector systems including SMS, SLM, and RSM. The insulator material is black liquid crystal polymer, while the terminal material is phosphor bronze, available with either gold or tin plating over nickel. The operating temperature range is -55 °C to +105 °C with tin plating and -55 °C to +125 °C with gold plating. This product is RoHS compliant and lead-free solderable. It is suitable for board stacking applications and is built to Samtec's specifications, with customer-specific requirements needing approval. The series is non-standard and non-returnable.

Datasheet Summary
Powered by GS/AI

The Header, part number 69X1047, features 17 contacts arranged in a single row with a pitch spacing of 1.27 mm. It is designed for through-hole mounting and is compatible with various connector systems including SMS, SLM, and RSM. The insulator material is black liquid crystal polymer, while the terminal material is phosphor bronze, available with either gold or tin plating over nickel. The operating temperature range is -55 °C to +105 °C with tin plating and -55 °C to +125 °C with gold plating. This product is RoHS compliant and lead-free solderable. It is suitable for board stacking applications and is built to Samtec's specifications, with customer-specific requirements needing approval. The series is non-standard and non-returnable.

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
MTMS-117-53-G-S-285
Board to Board & Mezzanine Connectors MTMS-117-53-G-S-285
.050 x .100 Variable Post Height Micro

.050 x .100 Variable Post Height Micro

Buy Now
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
MTMS-117-53-G-S-285
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTMS-117-53-G-S-285
CONN HDR .050" 17POS

CONN HDR .050" 17POS

Supplier's Site
Header, 17 Contacts, 1 Row, Through Hole, 1.27 Mm; Connector Systems Samtec - 69X1047 - Newark, An Avnet Company
Chicago, IL, United States
Header, 17 Contacts, 1 Row, Through Hole, 1.27 Mm; Connector Systems Samtec
69X1047
Header, 17 Contacts, 1 Row, Through Hole, 1.27 Mm; Connector Systems Samtec 69X1047
HEADER, 17 Contacts, 1 ROW, Through Hole, 1.27 mm; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:17Contacts; Contact Termination Type:Through Hole; Product Range:MTMS Series RoHS Compliant: Yes

HEADER, 17 Contacts, 1 ROW, Through Hole, 1.27 mm; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:17Contacts; Contact Termination Type:Through Hole; Product Range:MTMS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MTMS-117-53-G-S-285 MTMS-117-53-G-S-285 69X1047
Product Name Board to Board & Mezzanine Connectors Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 17 Contacts, 1 Row, Through Hole, 1.27 Mm; Connector Systems Samtec
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Locking Plug, 15 Amp 125 Volt L5-15R Yellow with Green Neon Light - L0515C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
PCI Express - 10025026-10000PLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
32 Position Hermetic Bulkhead Connector - 24053 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Mechanical Connectors - 009272-000 - TE Connectivity
Specs
Mounting Shear Bolt
View Details