Samtec Inc. Board to Board & Mezzanine Connectors MTMS-116-53-S-S-285

Description
.050 x .100 Variable Post Height Micro
Request a Quote Datasheet
Description
.050 x .100 Variable Post Height Micro
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
MTMS-116-53-S-S-285
Board to Board & Mezzanine Connectors MTMS-116-53-S-S-285
.050 x .100 Variable Post Height Micro

.050 x .100 Variable Post Height Micro

Buy Now
Header, 16 Contacts, 1 Row, Through Hole, 1.27 Mm; Connector Systems Samtec - 69X0832 - Newark, An Avnet Company
Chicago, IL, United States
Header, 16 Contacts, 1 Row, Through Hole, 1.27 Mm; Connector Systems Samtec
69X0832
Header, 16 Contacts, 1 Row, Through Hole, 1.27 Mm; Connector Systems Samtec 69X0832
HEADER, 16 Contacts, 1 ROW, Through Hole, 1.27 mm; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole; Product Range:MTMS Series RoHS Compliant: Yes

HEADER, 16 Contacts, 1 ROW, Through Hole, 1.27 mm; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole; Product Range:MTMS Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
MTMS-116-53-S-S-285
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTMS-116-53-S-S-285
CONN HDR .050" 16POS

CONN HDR .050" 16POS

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MTMS-116-53-S-S-285 69X0832 MTMS-116-53-S-S-285
Product Name Board to Board & Mezzanine Connectors Header, 16 Contacts, 1 Row, Through Hole, 1.27 Mm; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Connector Type Board to Board Connector Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data