Samtec Inc. Terminals MTMS-114-59-G-D-285

Description
.050 x .100 Variable Post Height Micro T
Request a Quote Datasheet
Description
.050 x .100 Variable Post Height Micro T
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - MTMS-114-59-G-D-285 - Powell Electronics, Inc.
Swedesboro, NJ, United States
.050 x .100 Variable Post Height Micro T

.050 x .100 Variable Post Height Micro T

Buy Now
Header, 28 Contacts, 2 Rows, Through Hole, 1.27 Mm; Connector Systems Samtec - 69X0465 - Newark, An Avnet Company
Chicago, IL, United States
Header, 28 Contacts, 2 Rows, Through Hole, 1.27 Mm; Connector Systems Samtec
69X0465
Header, 28 Contacts, 2 Rows, Through Hole, 1.27 Mm; Connector Systems Samtec 69X0465
HEADER, 28 Contacts, 2 Rows, Through Hole, 1.27 mm; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:28Contacts; Contact Termination Type:Through Hole; Product Range:MTMS Series RoHS Compliant: Yes

HEADER, 28 Contacts, 2 Rows, Through Hole, 1.27 mm; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:28Contacts; Contact Termination Type:Through Hole; Product Range:MTMS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MTMS-114-59-G-D-285 69X0465
Product Name Terminals Header, 28 Contacts, 2 Rows, Through Hole, 1.27 Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

75 OHM Connectors BNC Mini 90° Plug - 190946 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; RF and Microwave Connector
Gender Male / Plug
Geometry Right Angle
View Details
PCB Connectors - NCK-FL2G-S-02 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details