Samtec Inc. Board to Board & Mezzanine Connectors MTMS-111-52-G-S-205

Description
.050 x .100 Variable Post Height Micro
Request a Quote Datasheet
Description
.050 x .100 Variable Post Height Micro
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
MTMS-111-52-G-S-205
Board to Board & Mezzanine Connectors MTMS-111-52-G-S-205
.050 x .100 Variable Post Height Micro

.050 x .100 Variable Post Height Micro

Buy Now
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
MTMS-111-52-G-S-205
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTMS-111-52-G-S-205
CONN HDR .050" 11POS

CONN HDR .050" 11POS

Supplier's Site
Header, 11 Contact, 1 Row, Through Hole, 1.27 Mm; Connector Systems Samtec - 40AC4366 - Newark, An Avnet Company
Chicago, IL, United States
Header, 11 Contact, 1 Row, Through Hole, 1.27 Mm; Connector Systems Samtec
40AC4366
Header, 11 Contact, 1 Row, Through Hole, 1.27 Mm; Connector Systems Samtec 40AC4366
HEADER, 11 CONTACT, 1 ROW, Through Hole, 1.27 mm; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:11Contacts; Contact Termination Type:Through Hole; Product Range:MTMS Series RoHS Compliant: Yes

HEADER, 11 CONTACT, 1 ROW, Through Hole, 1.27 mm; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:11Contacts; Contact Termination Type:Through Hole; Product Range:MTMS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MTMS-111-52-G-S-205 MTMS-111-52-G-S-205 40AC4366
Product Name Board to Board & Mezzanine Connectors Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 11 Contact, 1 Row, Through Hole, 1.27 Mm; Connector Systems Samtec
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

ix Industrial IO Plug - NDHN3H1 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Rectangular Connectors, Heavy Duty
Gender Male / Plug
Termination IDC
View Details
2 suppliers
Terminal Blocks - 39.1211 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Din Rail, Channel - 2946-2000-2208-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers